DS/EN ISO 10513
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
ISO 10513:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm, in product grade A for diameter sizes up to and including 16 mm and product grade B for diameter sizes above 16 mm, and with property classes 8, 10 and 12.
Document History
DS/EN ISO 10513
February 12, 2013
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12
ISO 10513:2012 specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread with nominal thread diameters, D, from 8 mm up to and including 36 mm,...
February 11, 1998
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to...
Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B (ISO/DIS 10513:2016)
This International Standard specifies the characteristics of prevailing torque all-metal hexagon high nuts, with fine pitch thread, with nominal diameters from 8 mm through 39 mm, with product grade...
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12 (ISO/FDIS 10513:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up...