DSF/FprEN ISO 8205-3

Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements (ISO/FDIS 8205-3:2012)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Welding equipment): 25.160.30
scope:

This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the electrical, mechanical, and cooling characteristics of these cables.

Document History

November 23, 2012
Water-cooled secondary connection cables for resistance welding – Part 3: Test requirements
ISO 8205-3:2012 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the...
January 15, 1997
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double- conductor secondary connection cables used for resistance welding and allied processes.
DSF/FprEN ISO 8205-3
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements (ISO/FDIS 8205-3:2012)
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...
Advertisement