DS/EN ISO 8205-3
Water-cooled secondary connection cables for resistance welding – Part 3: Test requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 23 November 2012 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Welding equipment): | 25.160.30 |
scope:
ISO 8205-3:2012 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the electrical, mechanical, and cooling characteristics of these cables.
Document History
DS/EN ISO 8205-3
November 23, 2012
Water-cooled secondary connection cables for resistance welding – Part 3: Test requirements
ISO 8205-3:2012 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding the...
January 15, 1997
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements
This part of ISO 8205 specifies test procedures for single- and double- conductor secondary connection cables used for resistance welding and allied processes.
Water-cooled secondary connection cables for resistance welding - Part 3: Test requirements (ISO/FDIS 8205-3:2012)
This part of ISO 8205 specifies test procedures for single- and double-conductor secondary connection cables used for resistance welding and allied processes. It stipulates the requirements regarding...