DSF/FprEN ISO 4032
Hexagon nuts, style 1 - Product grades A and B (ISO/FDIS 4032:2012)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1,6 up to and including M64, with product grade A for threads D = M16 and product grade B for threads D > M16. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1. NOTE For hexagon nuts style 2, see ISO 4033.
Document History