DS/EN ISO 4032

Hexagon regular nuts (style 1) - Product grades A and B

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 February 2013
Status: active
Page Count: 22
ICS Code (Nuts): 21.060.20
scope:

ISO 4032:2012 specifies the characteristics of hexagon regular nuts (style 1), with threads from M1,6 up to and including M64, with product grade A for threads of diameter less than or equal to M16 and product grade B for threads of diameter greater than M16.

Document History

DS/EN ISO 4032
February 12, 2013
Hexagon regular nuts (style 1) - Product grades A and B
ISO 4032:2012 specifies the characteristics of hexagon regular nuts (style 1), with threads from M1,6 up to and including M64, with product grade A for threads of diameter less than or equal to M16...
January 10, 2001
Hexagon nuts, style 1 - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1.6 up to including M64, with product grade A for threads d => M16 and product grade B for...
Fasteners – Hexagon regular nuts (style 1) (ISO/DIS 4032:2022)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. NOTE – For...
Hexagon nuts, style 1 - Product grades A and B (ISO/FDIS 4032:2012)
This International Standard specifies the characteristics of hexagon nuts, style 1, with threads from M1,6 up to and including M64, with product grade A for threads D = M16 and product grade B for...
Hexagon regular nuts (style 1) - Product grades A and B (ISO/DIS 4032:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with coarse pitch thread from nominal diameters M1,6 through M64, with product grade A for nominal...
Advertisement