DSF/FprEN ISO 8673

Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8673:2012)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product grade A for sizes D = 16 mm and product grade B for sizes D > 16 mm. If, in special cases, specifications other than those listed in this International Standard are required, they can be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1. Coarse thread hexagon nuts, style 1, according to ISO 4032 are intended to be the first choice. NOTE 1 For hexagon nuts, style 2, with fine pitch thread, see ISO 8674. NOTE 2 In practical use, style 2 nuts according to ISO 8674 are intended to be given preference in comparison to style 1 nuts according to this International Standard as their increased nut height minimizes the risk of thread stripping.

Document History

September 12, 2023
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread (ISO 8673:2023)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE      ...
February 12, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
ISO 8673:2012 specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1) with metric fine...
January 10, 2001
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product...
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread (ISO/DIS 8673:2022)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE – For...
DSF/FprEN ISO 8673
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8673:2012)
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product...
Hexagon regular nuts (style 1), with fine pitch thread - Product grades A and B (ISO/DIS 8673:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with fine pitch thread, with nominal diameter from 8 mm through 64 mm, with product grade A for nominal...
Advertisement