DS/EN ISO 8673

Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B

inactive
Organization: DS
Publication Date: 10 January 2001
Status: inactive
Page Count: 18
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.

Document History

September 12, 2023
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread (ISO 8673:2023)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE      ...
February 12, 2013
Hexagon regular nuts (style 1) with metric fine pitch thread - Product grades A and B
ISO 8673:2012 specifies the geometry of hexagon nuts with nominal thread diameter from 8 mm up to and including 64 mm and the mechanical properties of hexagon regular nuts (style 1) with metric fine...
DS/EN ISO 8673
January 10, 2001
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters d from 8 mm up to and including 64 mm, with product...
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread (ISO/DIS 8673:2022)
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE – For...
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B (ISO/FDIS 8673:2012)
This International Standard specifies the characteristics of hexagon nuts, style 1, with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and including 64 mm, with product...
Hexagon regular nuts (style 1), with fine pitch thread - Product grades A and B (ISO/DIS 8673:2016)
This International Standard specifies the characteristics of hexagon regular nuts (style 1) with fine pitch thread, with nominal diameter from 8 mm through 64 mm, with product grade A for nominal...
Advertisement