DLA - SMD-5962-89897 REV A

MICROCIRCUIT, LINEAR, QUAD, PRECISION, HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 26 February 1993
Status: inactive
Page Count: 10
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 LT1058A Quad, precision, high speed, JFET operational amplifier 02 LT1058 Quad, precision, high speed, JFET operational amplifier

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style C GDIP1-T14 or CDIP2-T14 14 Dual-in-line

Supply voltage (VS) . . . . . . . . . . . . . . . . . ±22 V dc Differential input voltage . . . . . . . . . . . . . 40 V dc Input voltage (VIN) . . . . . . . . . . . . . . . . . ±20 V dc Power dissipation (PD) . . . . . . . . . . . . . . . 500 mW 1/ Output short circuit duration . . . . . . . . . . . . Indefinite Operating temperature range . . . . . . . . . . . . . −55°C to +125°C Storage temperature range . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . +300°C Thermal resistance, junction-to-case (θJC) . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . +150°C Thermal resistance, junction-to-ambient (θJA) . . . . 100°C/W

Ambient operating temperature range (TA) . . . . . . −55°C to +125°C Supply voltage (VS) . . . . . . . . . . . . . . . . . ±15 V dc

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

October 14, 2020
MICROCIRCUIT, LINEAR, QUAD PRECISION HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 24, 2015
MICROCIRCUIT, LINEAR, QUAD PRECISION HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
June 3, 2009
MICROCIRCUIT, LINEAR, QUAD, PRECISION, HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
November 20, 2002
MICROCIRCUIT, LINEAR, QUAD, PRECISION, HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89897 REV A
February 26, 1993
MICROCIRCUIT, LINEAR, QUAD, PRECISION, HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
June 24, 1992
MICROCIRCUIT, LINEAR, QUAD, PRECISION, HIGH SPEED, JFET OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement