DIN EN 2997-003
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 003: Square flange receptacle - Product standard; German and English version EN 2997-003:2012
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to class defined in Table 3.
For contacts, sealing plugs and rear associated cable outlets with this receptacle, see EN 2997-002. For plugs and protective covers, see EN 2997-008 and EN 2997-009 respectively.
Document History
DIN EN 2997-003
August 1, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 003: Square flange receptacle - Product standard; German and English version EN 2997-003:2012
This European Standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to class defined in...
March 1, 2012
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 003: Square flange receptacle - Product standard; German and English version FprEN 2997-003:2011
This standard specifies the characteristics of square flange mounted receptacles in the family of circular electrical connectors coupled by threaded ring.
It applies to class defined in Table 3....
September 1, 2008
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures -65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 003: Square flange receptacle - Product standard; German and English version EN 2997-003:2006
A description is not available for this item.