DIN EN 4628

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4628:2012

inactive
Organization: DIN
Publication Date: 1 July 2012
Status: inactive
Page Count: 18
ICS Code (Steels): 49.025.10

Document History

July 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa; German and English version EN 4628:2022
A description is not available for this item.
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4628:2021
A description is not available for this item.
May 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4628:2013
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 1 150 MPa ≤ Rm ≤ 1 300 MPa for aerospace...
DIN EN 4628
July 1, 2012
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4628:2012
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4628:2007
A description is not available for this item.
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4628:2007
A description is not available for this item.
Advertisement