DIN EN 4628
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4628:2013
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications.
NOTE Other designation: Z 8 CND 17-04.
Only the chemical composition of this standard must be considered.
Document History
July 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa; German and English version EN 4628:2022
A description is not available for this item.
July 1, 2021
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4628:2021
A description is not available for this item.
DIN EN 4628
May 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4628:2013
This European Standard specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace...
July 1, 2012
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De ≤ 200 mm - 1150 MPa ≤ Rm ≤ 1300 MPa; German and English version FprEN 4628:2012
A description is not available for this item.
April 1, 2008
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version EN 4628:2007
A description is not available for this item.
October 1, 2007
Aerospace series - Steel FE-PM 3504 (X4CrNiMo16-5-1) - Air melted - Hardened and tempered - Bar - De ≤ 150 mm - 1100 MPa ≤ Rm ≤ 1300 MPa; German and English version prEN 4628:2007
A description is not available for this item.