This document references:
ASME B16.3 - Malleable Iron Threaded Fittings Classes 150 and 300
Published by ASME
on
November 30, 2016
This Standard covers malleable iron threaded fittings, Classes 150 and 300. It also contains provisions for using steel for caps and couplings in Class 150 for NPS 3⁄8 and smaller. This Standard...
This document references:
B40.100 - Pressure Gauges and Gauge Attachments
Published by ASME
on
December 15, 2022
This Standard covers analog, dial-type gauges, which, using elastic elements, mechanically sense pressure and indicate it by means of a pointer moving over a graduated scale. It also includes the...
This document references:
ASTM E1120 - Standard Specification for Liquid Chlorine
Published by ASTM
on
November 1, 2016
This specification covers industrial grade chlorine normally available as a liquid in pressurized metal containers. The values stated in SI units are to be regarded as standard. The values given in...
This document is referenced by:
VA 23 21 11 - BOILER PLANT PIPING SYSTEMS
Published by VA
on
September 1, 2011
DESCRIPTION: All boiler plant piping systems, except plumbing and sanitary, including piping supports. Piping located outside of the boiler plant building is not included except for gas regulator and...
This document is referenced by:
VA 11 71 02 - LABORATORY WASHING AND STERILIZING EQUIPMENT
Published by VA
on
October 1, 2011
DESCRIPTIONS This section specifies Laboratory Washing and Sterilization Equipment including laboratory glassware and utensil washers, steam sterilizers, drying ovens, cage and cart washers, animal...
This document is referenced by:
VA 23 50 11 - BOILER PLANT MECHANICAL EQUIPMENT
Published by VA
on
May 1, 2011
DESCRIPTION Feedwater deaerator, condensate and boiler feed pumps, condensate storage tank, fuel oil pumping and heating, compressed air systems, blowoff tank, blowdown heat recovery, chemical...