VA 26 42 00
CATHODIC PROTECTION
| Organization: | VA |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 13 |
scope:
DESCRIPTION
A. This section specifies complete galvanic sacrificial anode type cathodic protection systems for underground steel structures. The section also includes devices to electrically isolate the system being protected.
B. The services required include planning, installation, adjusting and testing of a cathodic protection system, using sacrificial anodes for cathodic protection of the //Water// //Fire Protection// //Force Main// //Gas// // // lines, their connectors and //lines under the slab or floor foundation.// The cathodic protection system shall include anodes, cables, connectors, corrosion protection test stations, and any other equipment required for a complete operating system providing the NACE criteria of protection as specified. Insulators are required whenever needed to insulate the pipes from any other structure. Any pipe crossing the // // pipe shall have a test station.
Document History