VA 28 23 00

VIDEO SURVEILLANCE

active, Most Current
Organization: VA
Publication Date: 1 September 2011
Status: active
Page Count: 88
scope:

DESCRIPTION

A. Provide and install a complete Video Surveillance System, which is identified as the Video Assessment and Surveillance System hereinafter referred to as the VASS System as specified in this section.

B. This Section includes video surveillance system consisting of cameras, data transmission wiring, and a control station with its associated equipment. SPEC WRITER NOTE: Retain paragraph below if video surveillance will be integrated with one or more of other systems and integration requirements are specified in one of those system Sections. If retaining below, edit both paragraph above and paragraph below to coordinate with the scope of the Section that includes systems integration requirements.

C. Video surveillance system Video assessment & surveillance system shall be integrated with monitoring and control system specified in Division 28 Section [INTRUSION DETECTION] [PHYSICAL ACCESS CONTROL] [SECURITY ACCESS DETECTION] [ELECTRONIC PERSONAL PROTECTION SYSTEM] that specifies systems integration.

Document History

VA 28 23 00
September 1, 2011
VIDEO SURVEILLANCE
DESCRIPTION A. Provide and install a complete Video Surveillance System, which is identified as the Video Assessment and Surveillance System hereinafter referred to as the VASS System as specified...

References

Advertisement