VA 28 16 00

INTRUSION DETECTION SYSTEM

active, Most Current
Organization: VA
Publication Date: 1 October 2011
Status: active
Page Count: 48
scope:

DESCRIPTION

A. Provide and install a complete Intrusion Detection System, hereinafter referred to as IDS, as specified in this section.

B. This Section includes the following:

1. Intrusion detection with [hard-wired] [multiplexed], modular, microprocessor-based controls, intrusion sensors and detection devices, and communication links to perform monitoring, alarm, and control functions.

2. Responsibility for integrating electronic and electrical systems and equipment is specified in the following Sections, with Work specified in this Section:

a. Division 08 Section "DOOR HARDWARE".

b. Division 14 Section "ELECTRIC TRACTION ELEVATORS".

c. Division 27 Section "INTERCOMMUNICATIONS AND PROGRAM SYSTEMS".

d. Division 28 Section "PHYSICAL ACCESS CONTROL".

e. Division 28 Section "FIRE DETECTION AND ALARM".

f. Division 28 Section "VIDEO SURVEILLANCE".

g. Division 32 Section "CHAIN LINK FENCES AND GATES". C. Related Sections include the following:

1. Division 28 Section "VIDEO SURVEILLANCE" for closed-circuit television cameras that are used as devices for video motion detection.

2. Division 28 Section "CONDUCTORS AND CABLES FOR ELECTRONIC SAFETY AND SECURITY" for cabling between central-station control units and field-mounted devices and controllers.

Document History

VA 28 16 00
October 1, 2011
INTRUSION DETECTION SYSTEM
DESCRIPTION A. Provide and install a complete Intrusion Detection System, hereinafter referred to as IDS, as specified in this section. B. This Section includes the following: 1. Intrusion...

References

Advertisement