VA 14 24 00
HYDRAULIC ELEVATORS
| Organization: | VA |
| Publication Date: | 1 May 2011 |
| Status: | active |
| Page Count: | 67 |
scope:
DESCRIPTION
A. This section specifies the engineering, furnishing, and installation of the complete electric hydraulic elevator system as described herein and as indicated on the contract drawings.
B. Items listed in the singular apply to each and every elevator in this specification except where noted. SPEC WRITER NOTE: Edit Subparagraphs C, D and E to suit the project.
C. Passenger Elevators No. P-__, P-__, shall be oil hydraulic type with microprocessor based control, // two stop automatic operation // single car selective collective automatic operation // duplex selective collective automatic operation // and power-operated // single-speed // two-speed // side opening // center opening // car and hoistway doors. Elevators shall have Class "A" loading.
D. Service Elevators No. S-___, S-___, shall be oil hydraulic type with microprocessor based control, // two stop automatic operation // single car selective collective automatic operation // duplex selective collective automatic // and power operated // single-speed // two speed // side opening // center opening // car and hoistway doors. Elevators shall have Class // "A" // "C1" // "C2" // "C3" // loading.
E. Freight Elevators number F-___, F-___, shall be oil hydraulic type with microprocessor based control, // two stop automatic operation // single car selective collective automatic operation // duplex selective collective automatic operation // and // manually operated // power operated // vertical bi-parting hoistway doors and car gate. Elevator shall have Class // "C1" // "C2" // "C3" // loading.
Document History