DOD - SMD 5962-07232

MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, CURRENT FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 3 July 2012
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

June 4, 2019
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED CURRENT FEEDBACK OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 10, 2017
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, CURRENT FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
October 12, 2016
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, CURRENT FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-07232
July 3, 2012
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, CURRENT FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement