DOD - SMD 5962-09240

MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 1 GSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 25 July 2012
Status: inactive
Page Count: 25
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

May 20, 2019
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 1 GSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
August 24, 2018
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 1 GSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-09240
July 25, 2012
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 1 GSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q) and space application (device class V). A choice of case outlines and lead finishes are...
July 1, 2011
MICROCIRCUIT, DIGITAL-LINEAR, 12 BIT, 1 GSPS, ANALOG TO DIGITAL CONVERTER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement