DLA - DSCC-VID-V62/04656 REV B
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 23 July 2012 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01 and an operating temperature range of - 55°C to +125°C for device 02.
Document History
October 20, 2020
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for...
DSCC-VID-V62/04656 REV B
July 23, 2012
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01...
December 15, 2006
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance quadruple bus buffer gate with 3-state outputs microcircuit, with an operating temperature range of -40°C to +85°C for device 01...
February 24, 2004
MICROCIRCUIT, DIGITAL, LOW VOLTAGE CMOS, QUADRUPLE BUS BUFFER GATE WITH 3-STATE OUTPUTS, MONOLITHIC SILICON
A description is not available for this item.