IEC 62575-2
Radio frequency (RF) bulk acoustic wave (BAW) filters of assessed quality – Part 2: Guidelines for the use
| Organization: | IEC |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 62575 gives practical guidance on the use of RF BAW filters which are used in telecommunications, measuring equipment, radar systems and consumer products. General information, standard values and test conditions will be provided in a future IEC standard1.
This part of IEC 62575 includes various kinds of filter configurations, of which the operating frequency range is from approximately 500 MHz to 10 GHz and the relative bandwidth is about 1 % to 5 % of the centre frequency.
1 This standard (under consideration) is expected to bear the reference number IEC 62575-1.
Document History