ETSI - TS 102 797-2

Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 2: Test Suite Structure and Test Purposes (TSS&TP)

inactive
Organization: ETSI
Publication Date: 1 August 2012
Status: inactive
Page Count: 38
scope:

The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO/DIS 24102 [1], [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in EG 202 798 [i.1].

Document History

June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 2: Test Suite Structure and Test Purposes (TSS & TP)
The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO 24102-4 [1] and ISO 24102-5 [2] in compliance with the relevant...
TS 102 797-2
August 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the test suite structure and test purpose specification for the ISO protocols specified in ISO/DIS 24102 [1], [2] in compliance with the relevant requirements, and in...

References

Advertisement