ETSI - TS 102 797-1
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 26 |
scope:
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 24102-4 [1] and ISO 24102-5 [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4], ETS 300 406 [3] and EG 202 798 [i.1].
Document History
TS 102 797-1
June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 24102-4 [1] and ISO 24102-5 [2] in compliance with the...
August 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO/DIS 24102-4 [1] and ISO/DIS 24102-5 [2] in compliance with the...