ETSI - TS 102 797-1

Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification

inactive
Organization: ETSI
Publication Date: 1 August 2012
Status: inactive
Page Count: 28
scope:

The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO/DIS 24102-4 [1] and ISO/DIS 24102-5 [2] in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [4], ETS 300 406 [3] and EG 202 798 [i.1].

Document History

June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO 24102-4 [1] and ISO 24102-5 [2] in compliance with the...
TS 102 797-1
August 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 1: Protocol Implementation Conformance Statement (PICS) specification
The present document provides the "Protocol Implementation Conformance Statement" (PICS) proforma for the ISO protocols specified in ISO/DIS 24102-4 [1] and ISO/DIS 24102-5 [2] in compliance with the...

References

Advertisement