ETSI - TS 102 797-3
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 June 2014 |
| Status: | active |
| Page Count: | 33 |
scope:
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 24102-4 [1], ISO 24102-5 [2] based on the related TSS & TP specification TS 102 797-2 [4] and the PICS proforma TS 102 797-1 [3] and in accordance with the relevant guidance given in ISO/IEC 9646-1 [5], ISO/IEC 9646-2 [6], ETS 300 406 [7] and EG 202 798 [i.4].
Document History
TS 102 797-3
June 1, 2014
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO 24102-4 [1], ISO 24102-5 [2] based on the related TSS & TP specification TS...
August 1, 2012
Intelligent Transport Systems (ITS); Communications Access for Land Mobiles (CALM); Test specifications for ITS station management (ISO 24102); Part 3: Abstract Test Suite (ATS) and partial PIXIT proforma
The present document provides the Abstract Test Suite (ATS) and partial PIXIT proforma for the protocols specified in ISO/DIS 24102 [i.1], [1], [2] based on the related TSS&TP specification [4] and...