SNV - SN EN 12977-3
Thermal solar systems and components - Custom built systems - Part 3: Performance test methods for solar water heater stores
| Organization: | SNV |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 55 |
| ICS Code (Solar energy engineering): | 27.160 |
scope:
This European Standard specifies test methods for the performance characterization of stores which are intended for use in small custom built systems as specified in EN 12977-1.
Stores tested according to this document are commonly used in solar hot water systems. However, the thermal performance of all other thermal stores with water as a storage medium can also be assessed according to the test methods specified in this document.
The document applies to stores with a nominal volume between 50 l and 3 000 l.
This document does not apply to combistores. Performance test methods for solar combistores are specified in EN 12977-4.
Document History