CENELEC - EN 60811-302
Electric and optical fibre cables - Test methods for non-metallic materials - Part 302: Electrical tests - Measurement of the d.c. resistivity at 23 °C and 100 °C of filling compounds
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Insulating materials in general): | 29.035.01 |
scope:
This Part 302 of IEC 60811 gives the procedure to examine the d.c. resistivity at 23 °C and 100 °C which typically applies to filling compounds used for communication cables and optical fibre cables.
Document History
EN 60811-302
June 1, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 302: Electrical tests - Measurement of the d.c. resistivity at 23 °C and 100 °C of filling compounds
This Part 302 of IEC 60811 gives the procedure to examine the d.c. resistivity at 23 °C and 100 °C which typically applies to filling compounds used for communication cables and optical fibre cables.