SNV - SN EN 4608-003

Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between-65° C and 260° C - Part 003: DN family - Lightweight - UV Laser printable - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 July 2012
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of a light weight fire resistant, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between -65 °C and 260 °C.

These cables are UV Laser printable in accordance with EN 3838.

Document History

SN EN 4608-003
July 1, 2012
Aerospace series - Cable, electrical, fire resistant - Single and twisted multicore assembly, screened (braided) and jacketed - Operating temperatures between-65° C and 260° C - Part 003: DN family - Lightweight - UV Laser printable - Product standard
This European Standard specifies the characteristics of a light weight fire resistant, screened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature...

References

Advertisement