IEC/TR 62258-4
Semiconductor die products – Part 4: Questionnaire for die users and suppliers
| Organization: | IEC |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
scope:
This part of IEC 62258 has been developed to facilitate the production, supply and use of semiconductor die products, including:
wafers;
singulated bare die;
die and wafers with attached connection structures;
minimally or partially encapsulated die and wafers.
This technical report contains a questionnaire, based on the requirements of other parts of IEC 62258, which may be used in negotiations and contracts between suppliers and purchasers of die devices. It is intended to assist all those involved in the supply chain for die devices to comply with the requirements of the IEC 62258-1:2009 and IEC 62258-2:2011 standards.
It should be recognized that the tables contained in this technical report form a checklist of information that can potentially be supplied and that it may not be relevant or possible to complete all fields. Different markets may require different subsets of the information requested herein.
Document History