NPFC - MIL-DTL-48555

QUADRANT, FIRE CONTROL - M17A1

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 16 August 2012
Status: active
Page Count: 16
scope:

This specification covers Quadrant, Fire Control: M17A1, which provides a measure of elevation angles for 155mm towed howitzers. It is equipped with numerical counters which indicate elevation settings and corrections.

intended Use:

The Quadrant, Fire Control M17A1, when attached to a telescope and quadrant mount, is used for laying the artillery weapon in elevation for direct fire.

Document History

Quadrant, Fire Control - M17A1
A description is not available for this item.
May 31, 2017
Quadrant, Fire Control - M17A1
A description is not available for this item.
MIL-DTL-48555
August 16, 2012
QUADRANT, FIRE CONTROL - M17A1
This specification covers Quadrant, Fire Control: M17A1, which provides a measure of elevation angles for 155mm towed howitzers. It is equipped with numerical counters which indicate elevation...
August 13, 1997
QUADRANT, FIRE CONTROL: M17
A description is not available for this item.
November 26, 1989
QUADRANT, FIRE CONTROL: M17
This specification covers one type of fire control quadrant which provides a measure of elevation angles. It is equipped with numerical counters which indicate elevation settings and corrections. The...
October 5, 1987
QUADRANT, FIRE CONTROL: M17
A description is not available for this item.
November 29, 1985
QUADRANT, FIRE CONTROL: M17
A description is not available for this item.
October 19, 1981
QUADRANT, FIRE CONTROL: M17
A description is not available for this item.
October 3, 1975
QUADRANT, FIRE CONTROL: M17
A description is not available for this item.

References

Advertisement