CEN/TS 1455-2

Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity

inactive
Organization: CEN
Publication Date: 1 May 2012
Status: inactive
Page Count: 24
ICS Code (Drainage systems): 91.140.80
ICS Code (Plastics pipes): 23.040.20
scope:

This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1455-1 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of thirdparty certification procedures.

NOTE 1 It is recommended that the quality management system conforms to or is no less stringent than the relevant requirements to EN ISO 9001 [1].

NOTE 2 If third-party certification is involved, it is recommended that the certification body is accredited to EN 45011 [2], EN 45012 [3] or EN ISO/IEC 17021 [4], as applicable.

NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.

In conjunction with EN 1455-1, this document is applicable to solid-wall piping systems made of acrylonitrilebutadiene- styrene (ABS) intended to be used for the following purposes:

- for soil and waste discharge (low and high temperature) inside buildings (application area code "B");

- for soil and waste discharge (low and high temperature) inside buildings and buried in ground within the building structure (application area code "BD").

NOTE 4 This is reflected in the marking of products by "B" or "BD".

Document History

October 1, 2023
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Assessment of conformity
This document gives guidance for specifying requirements for the AoC of compounds/formulation, products, joints and assemblies in accordance with the applicable part of EN 1455 intended to be...
CEN/TS 1455-2
May 1, 2012
Plastics piping systems for soil and waste discharge (low and high temperature) within the building structure - Acrylonitrile-butadiene-styrene (ABS) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials (compounds/formulations), products and assemblies in accordance with EN 1455-1 intended to be included in the...
June 1, 2001
Plastics Piping Systems for Soil and Waste Discharge (Low and High Temperature) within the Building Structure - Acrylonitrile-Butadiene-Styrene (ABS) - Part 2: Guidance for the Assessment of Conformity
A description is not available for this item.

References

Advertisement