DIN EN 13481-5

Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel

inactive
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: inactive
Page Count: 20
ICS Code (Construction of railways): 93.100
scope:

This European Standard is applicable to fastening systems, in categories A - D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for embedded rails in non-ballasted tracks, with maximum axle loads and minimum curve radii

The requirements apply to:

a) fastening systems which act on the foot and/or web of the rail including direct and indirect systems;

b) fastening systems which incorporate concrete elements and which each have not more than one supporting element per rail, including booted concrete blocks and sleepers complete with boots;

c) adhesive and mechanical fastening systems for embedded rail but excluding rail cast into road pavements.

In the case of (b), the concrete element is considered to be part of the fastening system. If the system includes concrete elements which each have more than one supporting location per rail, those concrete elements are considered to be part of the slab and not part of the fastening system.

This standard is only applicable to fastening systems for rail sections in EN 13674-1 (except 49E4) and EN 13674-4+A1; it is not applicable to special fastening systems for use at bolted joints or glued joints.

This standard is for type approval of a complete fastening assembly only.

Document History

November 1, 2022
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless tracks
A description is not available for this item.
February 1, 2021
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for ballastless track; German and English version prEN 13481-5:2021
A description is not available for this item.
May 1, 2017
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel (includes Amendment A1:2017)
This European Standard is applicable to fastening systems in Categories A–D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
March 1, 2016
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel; German and English version EN 13481-5:2012/FprA1:2016
A description is not available for this item.
DIN EN 13481-5
August 1, 2012
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track with rail on the surface or rail embedded in a channel
This European Standard is applicable to fastening systems, in categories A – D as specified in EN 13481-1:2012, 3.1, for attaching rails to the uppermost surface of concrete or asphalt slabs and for...
June 1, 2007
Railway applications - Track - Performance requirements for fastening systems - Part 5: Fastening systems for slab track (includes Amendment A1:2006)
A description is not available for this item.
June 1, 2003
Railway applications - Track; Performance requirements for fastening systems - Part 5: Fastening systems for slab track
A description is not available for this item.

References

Advertisement