CSA - CAN/CSA-ISO/IEC 9995-3:04
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
| Organization: | CSA |
| Publication Date: | 1 January 2004 |
| Status: | inactive |
| Page Count: | 16 |
scope:
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in Clause 6 of this part of ISO/IEC 9995, allows the input of the character repertoire as defined by collection 281 (MES-1) specified in amendment 1 to ISO/IEC 10646-1:2000.
NOTE The MES-1 repertoire permits the representation of 40 recognized European languages (plus Afrikaans) using a Latin-based alphabet.
This part of ISO/IEC 9995 is primarily intended for word-processing and text-processing applications.
Document History