CSA - CAN/CSA-ISO/IEC 9995-3-04

Information technology Keyboard layouts for text and office systems Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section

inactive
Organization: CSA
Publication Date: 1 January 2004
Status: inactive
Page Count: 16
scope:

Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing national version keyboard layout or the complementary Latin group layout as defined in Clause 6 of this part of ISO/IEC 9995, allows the input of the character repertoire as defined by collection 281 (MES-1) specified in amendment 1 to ISO/IEC 10646-1:2000.

NOTE The MES-1 repertoire permits the representation of 40 recognized European languages (plus Afrikaans) using a Latin-based alphabet.

This part of ISO/IEC 9995 is primarily intended for word-processing and text-processing applications.

Document History

January 1, 2013
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
January 1, 2013
Information technology — Keyboard layouts for text and office systems — Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
January 1, 2013
Information technology — Keyboard layouts for text and office systems — Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in ISO/IEC 9995-1, this part of ISO/IEC 9995 defines the allocation on a keyboard of a set of graphic characters which, when used in combination with an existing...
CAN/CSA-ISO/IEC 9995-3-04
January 1, 2004
Information technology Keyboard layouts for text and office systems Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...
January 1, 2004
Information technology - Keyboard layouts for text and office systems - Part 3: Complementary layouts of the alphanumeric zone of the alphanumeric section
Within the general scope described in part 1 of ISO/IEC 9995, this part of ISO/IEC 9995 defines in Clause 5 the allocation on a keyboard of a set of graphic characters which, when used in combination...

References

Advertisement