CENELEC - EN 60851-6

Winding wires - Test methods - Part 6: Thermal properties

active, Most Current
Organization: CENELEC
Publication Date: 1 August 2012
Status: active
Page Count: 18
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60851 specifies the following tests:

- Test 9: Heat shock;

- Test 10: Cut-through;

- Test 15: Temperature index;

- Test 21: Loss of mass.

For definitions, general notes on methods of test and the complete series of methods of test for winding wires, see IEC 60851-1.

Document History

EN 60851-6
August 1, 2012
Winding wires - Test methods - Part 6: Thermal properties
This part of IEC 60851 specifies the following tests: — Test 9: Heat shock; — Test 10: Cut-through; — Test 15: Temperature index; — Test 21: Loss of mass. For definitions, general notes on...
December 1, 1996
Winding Wires - Test Methods - Part 6: Thermal Properties
A description is not available for this item.
December 1, 1996
Winding wires Test methods Part 6: Thermal properties
A description is not available for this item.

References

Advertisement