JSA - JIS K 6330-7
Rubber and plastics hoses - Part 7: Assessment of ozone resistance under static conditions
| Organization: | JSA |
| Publication Date: | 20 January 2011 |
| Status: | active |
| Page Count: | 15 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This Standard specifies five methods for determining the ozone resistance of the outer cover of hoses.
Method A : applicable to hose of 25 mm or under in inside diameter, and carried out on a hose-shape test piece
Method B : applicable to hose of over 25 mm in inside diameter, and carried out on a test piece sampled from hose
Method C : applicable to hose of over 25 mm in inside diameter, and carried out on a test piece sampled from outer cover of hose
Method D : carried out on a hose-shape test piece, regardless of inside diameter
Method E : applicable to expandable hose such as textile-reinforced, and carried out on a hose-shape test piece, regardless of inside diameter
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 7326 : 2006 Rubber and plastics hoses - Assessment of ozone resistance under static conditions (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History