IEC CISPR TR 30-1

Test method on electromagnetic emissions – Part 1: Electronic control gear for single- and double-capped fluorescent lamps

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 August 2012
Status: active
Page Count: 24
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 30, which is a technical report, details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic control gear for fluorescent lamp luminaires with protection classes I and/or II may be compared against the requirements of CISPR 15.

This technical report covers electronic control gear for double-capped fluorescent lamps fitted with G5 or G13 lamp caps and to single-capped fluorescent lamps fitted with lamp caps: 2GX7, 2G8, 2G10, 2G11, 2GX13, G23, GX23, G24q, GX24q, GR8, and GR10q.

NOTE The above listing shows a typical selection of caps which are commonly used and does not lay claim to be exhaustive.

It is specifically applicable for equipment to be connected to 230 V - 50 Hz mains power networks. For other power systems, modifications may be necessary.

Document History

IEC CISPR TR 30-1
August 1, 2012
Test method on electromagnetic emissions – Part 1: Electronic control gear for single- and double-capped fluorescent lamps
This part of CISPR 30, which is a technical report, details, with the aid of reference luminaires, an independent method by which the radio disturbance characteristics of electronic control gear for...

References

Advertisement