IEC 60794-1-23

Optical fibre cables – Part 1-23: Generic specification – Basic optical cable test procedures – Cable element test methods

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
scope:

Scope and object

This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both optical fibres and electrical conductors.

The object of this part of IEC 60794 is to define test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements.

Throughout the document the wording "optical cable" may also include optical fibre units, microduct fibre units, etc.

General requirements and definitions are given in IEC 60794-1-20 and a complete reference guide to test method of all types in the IEC 60794-1-2.

Document History

October 1, 2019
Optical fibre cables – Part 1-23: Generic specification – Basic optical cable test procedures – Cable element test methods
This part of IEC 60794 describes test procedures to be used in establishing uniform requirements for the geometrical, material, mechanical, environmental properties of optical fibre cable elements....
IEC 60794-1-23
August 1, 2012
Optical fibre cables – Part 1-23: Generic specification – Basic optical cable test procedures – Cable element test methods
Scope and object This part of IEC 60794 applies to optical fibre cables for use with telecommunication equipment and devices employing similar techniques, and to cables having a combination of both...

References

Advertisement