DSF/FprEN ISO 7040

Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO/FDIS 7040:2012)

pending
Organization: DS
Status: pending
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with threads from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10. NOTE The dimensions of the nuts correspond to those given in ISO 4032 plus prevailing torque feature. If other specifications are required, they can be selected from existing International Standards, for example ISO 261, ISO 724, ISO 898-2, ISO 965-2, ISO 2320 and ISO 4759-1.

Document History

February 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
ISO 7040:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with threads from M3 up to and including M36, in product grade A for threads up...
February 12, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts, (with non-metallic insert), style 1 - with threads from M3 up to and including M36, in product grade...
Prevailing torque hexagon regular nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 7040:2016)
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with...
DSF/FprEN ISO 7040
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO/FDIS 7040:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with threads from M3 up to and including M36, in product grade A...
Advertisement