DS/EN ISO 7040
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 12 February 2013 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Nuts): | 21.060.20 |
scope:
ISO 7040:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with threads from M3 up to and including M36, in product grade A for threads up to and including M16 and product grade B for threads above M16, and with property classes 5, 8 and 10.
Document History
DS/EN ISO 7040
February 12, 2013
Prevailing torque type hexagon regular nuts (with non-metallic insert) - Property classes 5, 8 and 10
ISO 7040:2012 specifies the characteristics of prevailing torque type hexagon regular nuts (with non-metallic insert) with threads from M3 up to and including M36, in product grade A for threads up...
February 12, 1998
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10
This International Standard specifies the characteristics of prevailing torque type hexagon nuts, (with non-metallic insert), style 1 - with threads from M3 up to and including M36, in product grade...
Prevailing torque hexagon regular nuts (with non-metallic insert) - Product grades A and B (ISO/DIS 7040:2016)
This International Standard specifies the characteristics of prevailing torque hexagon regular nuts (with non-metallic insert) with coarse pitch thread from nominal diameters M3 through M39, with...
Prevailing torque type hexagon nuts (with non-metallic insert), style 1 - Property classes 5, 8 and 10 (ISO/FDIS 7040:2012)
This International Standard specifies the characteristics of prevailing torque type hexagon nuts (with nonmetallic insert), style 1, with threads from M3 up to and including M36, in product grade A...