DSF/FprEN ISO 284

Conveyor belts - Electrical conductivity - Specification and test method (ISO/FDIS 284:2012)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Conveyors): 53.040.10
ICS Code (Components for conveyors): 53.040.20
scope:

This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the accumulation of electrical static charge which may be developed during service use. This International Standard is not suitable or applicable to light conveyor belts as described in ISO 21183-1[1], the static electrical properties of which are measured by ISO 21178[2].

Document History

December 20, 2012
Conveyor belts - Electrical conductivity - Specification and test method
ISO 284:2012 specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the...
August 29, 2003
Conveyor belts - Electrical conductivity - Specification and test method
This standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the...
DSF/FprEN ISO 284
Conveyor belts - Electrical conductivity - Specification and test method (ISO/FDIS 284:2012)
This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive...
Advertisement