DS/EN ISO 284
Conveyor belts - Electrical conductivity - Specification and test method
inactive
| Organization: | DS |
| Publication Date: | 29 August 2003 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the accumulation of electrical static charge which may be developed during service use.
Document History
December 20, 2012
Conveyor belts - Electrical conductivity - Specification and test method
ISO 284:2012 specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the...
DS/EN ISO 284
August 29, 2003
Conveyor belts - Electrical conductivity - Specification and test method
This standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive to avoid the...
Conveyor belts - Electrical conductivity - Specification and test method (ISO/FDIS 284:2012)
This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method. The test is intended to ensure that the belt is sufficiently conductive...