DSF/FprEN ISO 10628-2
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols (ISO/FDIS 10628-2:2012)
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 56 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
| ICS Code (Production in the chemical industry): | 71.020 |
| ICS Code (Extraction and processing of petroleum and natural gas): | 75.020 |
scope:
This part of ISO 10628 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. This part of ISO 10628 does not apply to graphical symbols for electrotechnical diagrams; for these, see IEC 60617.
Document History
December 19, 2012
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols
ISO 10628-2:2012 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. ISO...
DSF/FprEN ISO 10628-2
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols (ISO/FDIS 10628-2:2012)
This part of ISO 10628 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. This...
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols (ISO/DIS 10628-2:2010)
This International Standard defines graphical symbols for the preparation of flow diagrams for process plants. This part of ISO 10628 is a collective application standard of the ISO 14617 series....