DS/EN ISO 10628-2
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 19 December 2012 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Graphical symbols for use on mechanical engineering and construction drawings, diagrams, plans, maps and in relevant technical product documentation): | 01.080.30 |
scope:
ISO 10628-2:2012 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. ISO 10628-2:2012 does not apply to graphical symbols for electrotechnical diagrams; for these, see IEC 60617.
Document History
DS/EN ISO 10628-2
December 19, 2012
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols
ISO 10628-2:2012 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. ISO...
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols (ISO/FDIS 10628-2:2012)
This part of ISO 10628 defines graphical symbols for the preparation of diagrams for the chemical and petrochemical industry. It is a collective application standard of the ISO 14617 series. This...
Diagrams for the chemical and petrochemical industry - Part 2: Graphical symbols (ISO/DIS 10628-2:2010)
This International Standard defines graphical symbols for the preparation of flow diagrams for process plants. This part of ISO 10628 is a collective application standard of the ISO 14617 series....