CENELEC - EN 61837-1
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 August 2012 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Piezoelectric devices): | 31.140 |
scope:
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
Document History
EN 61837-1
August 1, 2012
Surface mounted piezoelectric devices for frequency control and selection - Standard outlines and terminal lead connections - Part 1: Plastic moulded enclosure outlines
This part of IEC 61837 deals with standard outlines and terminal lead connections as they apply to SMDs for frequency control and selection in plastic moulded enclosures and is based on IEC 61240.
June 1, 1999
Surface Mounted Piezoelectric Devices for Frequency Control and Selection - Standard Outlines and Terminal Lead Connections - Part 1: Plastic Moulded Enclosure Outlines
A description is not available for this item.