ISO 11093-8

Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis

inactive
Buy Now
Organization: ISO
Publication Date: 1 September 2012
Status: inactive
Page Count: 14
ICS Code (Paper and board): 85.060
scope:

This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board cores, which meet the following criteria;

- internal diameter: 50 mm to 350 mm;

- minimum wall thickness: 0,02 x internal diameter or not less than 2,0 mm;

- minimum length of core: 8 x internal diameter.

NOTE For the determination of the flexural modulus by the three-point method, see ISO 11093-7.

Document History

June 1, 2017
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
This document specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper...
February 1, 2013
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis TECHNICAL CORRIGENDUM 1
A description is not available for this item.
ISO 11093-8
September 1, 2012
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis
This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of...
December 15, 1997
Paper and Board - Testing of Cores - Part 8: Determination of Natural Frequency and Flexural Modulus by Experimental Modal Analysis
A description is not available for this item.

References

Advertisement