ISO 11093-7

Paper and board — Testing of cores — Part 7: Determination of flexural modulus by the three-point method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 September 2011
Status: active
Page Count: 12
ICS Code (Paper and board): 85.060
scope:

This part of ISO 11093 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores which meet the following criteria:

- internal diameter: 50 mm to 350 mm;

- minimum wall thickness: 0,05 × internal diameter, but not less than 10,0 mm;

- minimum length of core: 10 × internal diameter, but not less than 1 000 mm.

If the flexural modulus has to be used for the calculation of a paper core's natural frequency, ISO 11093‑8 applies instead of this International Standard.

Document History

ISO 11093-7
September 15, 2011
Paper and board — Testing of cores — Part 7: Determination of flexural modulus by the three-point method
This part of ISO 11093 specifies a method for the determination, by the three-point method, of the flexural modulus of cylindrical paper and board cores which meet the following criteria: — internal...
December 15, 1997
Paper and Board - Testing of Cores - Part 7: Determination of Flexural Modulus by the Three-Point Method
A description is not available for this item.

References

Advertisement