DIN ISO 11093-8
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2017)
| Organization: | DIN |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Paper and board): | 85.060 |
scope:
This document specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board cores, which meet the following criteria:
- internal diameter: 50 mm to 350 mm;
- minimum wall thickness: 0,02 × internal diameter or not less than 2,0 mm;
- minimum length of core: 8 × internal diameter.
NOTE For the determination of the flexural modulus by the three-point method, see ISO 11093-7.
Document History