DIN ISO 11093-8

Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2012 + Cor. 1:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 September 2013
Status: inactive
Page Count: 11
ICS Code (Cardboard): 85.080.30
scope:

This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper and board cores, which meet the following criteria:

- internal diameter: 50 mm to 350 mm;

- minimum wall thickness: 0,02 × internal diameter or not less than 2,0 mm;

- minimum length of core: 8 × internal diameter.

NOTE For the determination of the flexural modulus by the three-point method, see ISO 11093-7.N1)

N1) National footnote: And DIN ISO 11093-7 (see National Annex NA).

Document History

October 1, 2018
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2017)
This document specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of cylindrical paper...
May 1, 2018
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2017); Text in German and English
A description is not available for this item.
August 1, 2016
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2012 + Cor. 1:2012)
This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of...
DIN ISO 11093-8
September 1, 2013
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:2012 + Cor. 1:2012)
This part of ISO 11093 specifies a method for the determination of the flexural modulus by using experimentally measured natural frequencies in the free-free mode of transverse vibration of...
March 1, 1998
Paper and board - Testing of cores - Part 8: Determination of natural frequency and flexural modulus by experimental modal analysis (ISO 11093-8:1997)
A description is not available for this item.

References

Advertisement