DS/EN 60811-602

Electric and optical fibre cables - Test methods for non-metallic materials - Part 602: Physical tests - Separation of oil in filling compounds

active, Most Current
Buy Now
Organization: DS
Publication Date: 3 August 2012
Status: active
Page Count: 18
ICS Code (Cables): 29.060.20
scope:

IEC 60811-602:2012 gives the test methods for separation of oil in filling compounds. IEC 60811-602:2012 cancels and replaces Clause 5 of IEC 60811-5-1:1990, which is withdrawn. Full details of the replacements are shown in Annex A of IEC 60811-100:2012. There are no specific technical changes with respect to the previous edition, but see the Foreword to IEC 60811-100:2012.This publication is to be read in conjunction with IEC 60811-100:2012.

Document History

DS/EN 60811-602
August 3, 2012
Electric and optical fibre cables - Test methods for non-metallic materials - Part 602: Physical tests - Separation of oil in filling compounds
IEC 60811-602:2012 gives the test methods for separation of oil in filling compounds. IEC 60811-602:2012 cancels and replaces Clause 5 of IEC 60811-5-1:1990, which is withdrawn. Full details of the...
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 602: Physical tests - Separation of oil in filling compounds
This Part 602 of IEC 60811 gives the test methods for separation of oil in filling compounds.
Electric and optical fibre cables - Test methods for non-metallic materials -- Part 602: Physical tests - Separation of oil in filling compounds
A description is not available for this item.

References

Advertisement