DS/EN 60811-5-1/A1

Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C

inactive, Most Current
Organization: DS
Publication Date: 6 May 2004
Status: inactive
Page Count: 6
ICS Code (Cables): 29.060.20
scope:

This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment, including cables used in ships and in offshore applications. This section 1 of part 5 gives the methods for drop-point, separation of oil, lower temperature brittleness, total acid number, absence of corrosive components, permittivity at 23 °C, D.C. resistivity at 23 °C and 100 °C of electric and optical cables used with telecommunications equipment, including cables used in ships and in offshore applications.

Document History

DS/EN 60811-5-1/A1
May 6, 2004
Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5-1: Methods specific to filling compounds - Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C
This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment, including cables used in ships and in offshore applications....
June 28, 2000
Insulating and sheathing materials of electric and optical fibre cables - Common test methods - Part 5: Methods specific to filling compounds - Section 1: Drop point - Separation of oil - Lower temperature brittleness - Total acid number - Absence of corrosive components - Permittivity at 23 °C - D.C. resistivity at 23 °C and 100 °C
This standard specifies the test methods for filling compounds of electric and optical fibre cables used with telecommunication equipment. This section one of part 5 gives the methods for drop-point,...

References

Advertisement